FMDD1434 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
FMDD1434
Description
SQUARE/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
FLAT HEAD STYLE
FMDD MODEL
Description
SQUARE/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
FLAT HEAD STYLE
FMDD MODEL
Datasheet
Suppliers
SQUARE/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
FLAT HEAD STYLE
FMDD MODEL
- SQUARE/PHILLIPS TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/4 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- FLAT HEAD STYLE
- FMDD MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FMDD1434 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Philips / Frearson; Square / Robertson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details