FB9672 -- AUGER DRILL BIT
L.H. Dottie Company
Auger Drill Bit
FB9672
Description
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
72 INCH OVERALL LENGTH
2 FLUTE(S)
9/16 INCH DRILL SIZE
FB MODEL
Description
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
72 INCH OVERALL LENGTH
2 FLUTE(S)
9/16 INCH DRILL SIZE
FB MODEL
Datasheet
Suppliers
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
72 INCH OVERALL LENGTH
2 FLUTE(S)
9/16 INCH DRILL SIZE
FB MODEL
- SELF FEEDING SCREW POINT TYPE
- SPRING STEEL MATERIAL
- 72 INCH OVERALL LENGTH
- 2 FLUTE(S)
- 9/16 INCH DRILL SIZE
- FB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
FB9672 |
|
Product Name
|
Auger Drill Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Auger Drill Bit
|
|
Diameter
|
0.562 inch (14.3 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
1.375 inch (34.9 mm)
Material
Carbide
View Details
Diameter
0.213 inch (5.4 mm)
OAL
3.66 inch (93 mm)
Material
High Speed Steel; Hss
View Details
Product
Drill
Cutting Application
General Purpose
View Details
Product
Drill
Units
Metric
Drill Type
Center Drill; Microdrill
View Details