FB3854 -- AUGER DRILL BIT
L.H. Dottie Company
Auger Drill Bit
FB3854
Description
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
54 INCH OVERALL LENGTH
2 FLUTE(S)
3/8 INCH DRILL SIZE
FB MODEL
Description
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
54 INCH OVERALL LENGTH
2 FLUTE(S)
3/8 INCH DRILL SIZE
FB MODEL
Datasheet
Suppliers
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
54 INCH OVERALL LENGTH
2 FLUTE(S)
3/8 INCH DRILL SIZE
FB MODEL
- SELF FEEDING SCREW POINT TYPE
- SPRING STEEL MATERIAL
- 54 INCH OVERALL LENGTH
- 2 FLUTE(S)
- 3/8 INCH DRILL SIZE
- FB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
FB3854 |
|
Product Name
|
Auger Drill Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Auger Drill Bit
|
|
Diameter
|
0.375 inch (9.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.051 inch (1.3 mm)
OAL
1.50 inch (38 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
1.375 inch (34.9 mm)
Material
Carbide
View Details
Product
Drill
Units
Fractional
Drill Type
Masonry
View Details