DWT61 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
DWT61
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
DWT MODEL
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
DWT MODEL
Datasheet
Suppliers
Wood Screw - Non Metric
DWT61
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
DWT MODEL
- BUGLE PHILLIPS TYPE
- STEEL MATERIAL
- BLACK OXIDE FINISH
- 1 INCH
- #6 NOMINAL DIAMETER
- UNF-2A THREAD SERIES
- DWT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
DWT61 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details