DWSBK62 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
DWSBK62
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
2 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BULK PACK
DWSBK MODEL
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
2 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BULK PACK
DWSBK MODEL
Datasheet
Suppliers
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
2 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BULK PACK
DWSBK MODEL
- BUGLE PHILLIPS TYPE
- STEEL MATERIAL
- BLACK OXIDE FINISH
- 2 INCH
- #6 NOMINAL DIAMETER
- UNF-2A THREAD SERIES
- PACKAGING TYPE BULK PACK
- DWSBK MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
DWSBK62 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Head Type
Pan Head
Material
Steel
Finish
Black Oxide
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details