DWSBK6158 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
DWSBK6158
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1-5/8 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BULK PACK
DWSBK MODEL
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1-5/8 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BULK PACK
DWSBK MODEL
Datasheet
Suppliers
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1-5/8 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BULK PACK
DWSBK MODEL
- BUGLE PHILLIPS TYPE
- STEEL MATERIAL
- BLACK OXIDE FINISH
- 1-5/8 INCH
- #6 NOMINAL DIAMETER
- UNF-2A THREAD SERIES
- PACKAGING TYPE BULK PACK
- DWSBK MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
DWSBK6158 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.5000 inch (12.7 mm)
View Details
Material
Stainless Steel
Length
1.11 inch (28.2 mm)
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Material
Steel
Fastener Standards
RoHS Compliant
View Details