L.H. Dottie Company Special Application Cable Tie DTP6

Description
NYLON MATERIAL BURGUNDY COLOR 7.56 INCH 0.18 INCH UL 1565 APPROVAL 0.52 INCH THICKNESS 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.875 INCH BUNDLE DIAMETER DTP MODEL
Datasheet
Description
NYLON MATERIAL BURGUNDY COLOR 7.56 INCH 0.18 INCH UL 1565 APPROVAL 0.52 INCH THICKNESS 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.875 INCH BUNDLE DIAMETER DTP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Application Cable Tie - DTP6 - L.H. Dottie Company
Commerce, CA, USA
Special Application Cable Tie
DTP6
Special Application Cable Tie DTP6
NYLON MATERIAL BURGUNDY COLOR 7.56 INCH 0.18 INCH UL 1565 APPROVAL 0.52 INCH THICKNESS 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.875 INCH BUNDLE DIAMETER DTP MODEL
  • NYLON MATERIAL
  • BURGUNDY COLOR
  • 7.56 INCH
  • 0.18 INCH
  • UL 1565 APPROVAL
  • 0.52 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.875 INCH BUNDLE DIAMETER
  • DTP MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DTP6
Product Name Special Application Cable Tie
Color Burgundy
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Ties - EN3742-202 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details