L.H. Dottie Company Special Application Cable Tie DTP11

Description
NYLON MATERIAL BURGUNDY COLOR 11.25 INCH 0.18 INCH UL 1565 APPROVAL 0.52 INCH THICKNESS 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.062 INCH BUNDLE DIAMETER DTP MODEL
Datasheet
Description
NYLON MATERIAL BURGUNDY COLOR 11.25 INCH 0.18 INCH UL 1565 APPROVAL 0.52 INCH THICKNESS 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.062 INCH BUNDLE DIAMETER DTP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Application Cable Tie - DTP11 - L.H. Dottie Company
Commerce, CA, USA
Special Application Cable Tie
DTP11
Special Application Cable Tie DTP11
NYLON MATERIAL BURGUNDY COLOR 11.25 INCH 0.18 INCH UL 1565 APPROVAL 0.52 INCH THICKNESS 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.062 INCH BUNDLE DIAMETER DTP MODEL
  • NYLON MATERIAL
  • BURGUNDY COLOR
  • 11.25 INCH
  • 0.18 INCH
  • UL 1565 APPROVAL
  • 0.52 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3.062 INCH BUNDLE DIAMETER
  • DTP MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DTP11
Product Name Special Application Cable Tie
Color Burgundy
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details