L.H. Dottie Company Mounting Hole Tie DTM14B

Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL BLACK COLOR 14.5 INCH 0.177 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 MOUNTING HOLE SIZE 4 INCH BUNDLE DIAMETER THICKNESS 0.053 INCH DTM MODEL
Datasheet
Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL BLACK COLOR 14.5 INCH 0.177 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 MOUNTING HOLE SIZE 4 INCH BUNDLE DIAMETER THICKNESS 0.053 INCH DTM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - DTM14B - L.H. Dottie Company
Commerce, CA, USA
Mounting Hole Tie
DTM14B
Mounting Hole Tie DTM14B
1-PIECE, BENT TIP TYPE NYLON MATERIAL BLACK COLOR 14.5 INCH 0.177 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 MOUNTING HOLE SIZE 4 INCH BUNDLE DIAMETER THICKNESS 0.053 INCH DTM MODEL
  • 1-PIECE, BENT TIP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 14.5 INCH
  • 0.177 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • #10 MOUNTING HOLE SIZE
  • 4 INCH BUNDLE DIAMETER
  • THICKNESS 0.053 INCH
  • DTM MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DTM14B
Product Name Mounting Hole Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604751-0 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
2 suppliers
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details