L.H. Dottie Company Standard Tie DT6BBULK

Description
1-PIECE, STRAIGHT TIP TYPE NYLON MATERIAL BLACK COLOR 7.56 INCH 0.18 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.875 INCH BUNDLE DIAMETER THICKNESS 0.052 INCH DT MODEL
Datasheet
Description
1-PIECE, STRAIGHT TIP TYPE NYLON MATERIAL BLACK COLOR 7.56 INCH 0.18 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.875 INCH BUNDLE DIAMETER THICKNESS 0.052 INCH DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - DT6BBULK - L.H. Dottie Company
Commerce, CA, USA
Standard Tie
DT6BBULK
Standard Tie DT6BBULK
1-PIECE, STRAIGHT TIP TYPE NYLON MATERIAL BLACK COLOR 7.56 INCH 0.18 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.875 INCH BUNDLE DIAMETER THICKNESS 0.052 INCH DT MODEL
  • 1-PIECE, STRAIGHT TIP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 7.56 INCH
  • 0.18 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.875 INCH BUNDLE DIAMETER
  • THICKNESS 0.052 INCH
  • DT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DT6BBULK
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details