L.H. Dottie Company Standard Tie DT5B

Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL BLACK COLOR 5.84 INCH 0.14 INCH UL APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.437 INCH BUNDLE DIAMETER THICKNESS 0.049 INCH DT MODEL
Datasheet
Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL BLACK COLOR 5.84 INCH 0.14 INCH UL APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.437 INCH BUNDLE DIAMETER THICKNESS 0.049 INCH DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - DT5B - L.H. Dottie Company
Commerce, CA, USA
Standard Tie
DT5B
Standard Tie DT5B
1-PIECE, BENT TIP TYPE NYLON MATERIAL BLACK COLOR 5.84 INCH 0.14 INCH UL APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.437 INCH BUNDLE DIAMETER THICKNESS 0.049 INCH DT MODEL
  • 1-PIECE, BENT TIP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 5.84 INCH
  • 0.14 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.437 INCH BUNDLE DIAMETER
  • THICKNESS 0.049 INCH
  • DT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DT5B
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details