L.H. Dottie Company Standard Tie DT4B

Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL BLACK COLOR 4.12 INCH 0.95 INCH UL APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.875 INCH BUNDLE DIAMETER THICKNESS 0.042 INCH DT MODEL
Datasheet
Description
1-PIECE, BENT TIP TYPE NYLON MATERIAL BLACK COLOR 4.12 INCH 0.95 INCH UL APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.875 INCH BUNDLE DIAMETER THICKNESS 0.042 INCH DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - DT4B - L.H. Dottie Company
Commerce, CA, USA
Standard Tie
DT4B
Standard Tie DT4B
1-PIECE, BENT TIP TYPE NYLON MATERIAL BLACK COLOR 4.12 INCH 0.95 INCH UL APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.875 INCH BUNDLE DIAMETER THICKNESS 0.042 INCH DT MODEL
  • 1-PIECE, BENT TIP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 4.12 INCH
  • 0.95 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.875 INCH BUNDLE DIAMETER
  • THICKNESS 0.042 INCH
  • DT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DT4B
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 2-2530591-3 - TE Connectivity
Specs
Material Nylon 6.6
Length 14.33 inch (364 mm)
View Details
2 suppliers
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details