L.H. Dottie Company Standard Tie DT21H

Description
1-PIECE, HEAVY DUTY, STRAIGHT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 25.25 INCH 0.34 INCH UL APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 7.18 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
Datasheet
Description
1-PIECE, HEAVY DUTY, STRAIGHT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 25.25 INCH 0.34 INCH UL APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 7.18 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - DT21H - L.H. Dottie Company
Commerce, CA, USA
Standard Tie
DT21H
Standard Tie DT21H
1-PIECE, HEAVY DUTY, STRAIGHT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 25.25 INCH 0.34 INCH UL APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 7.18 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
  • 1-PIECE, HEAVY DUTY, STRAIGHT TIP TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 25.25 INCH
  • 0.34 INCH
  • UL APPROVAL
  • 50 PER BAG STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 7.18 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • SERIES DT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DT21H
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details