L.H. Dottie Company Standard Tie DT14B

Description
BEND TIP, STANDARD DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 14.25 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL THICKNESS 0.52 PACKAGING QUANTITY 500 PER MASTER CARTON DT MODEL
Datasheet
Description
BEND TIP, STANDARD DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 14.25 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL THICKNESS 0.52 PACKAGING QUANTITY 500 PER MASTER CARTON DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - DT14B - L.H. Dottie Company
Commerce, CA, USA
Standard Tie
DT14B
Standard Tie DT14B
BEND TIP, STANDARD DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 14.25 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL THICKNESS 0.52 PACKAGING QUANTITY 500 PER MASTER CARTON DT MODEL
  • BEND TIP, STANDARD DUTY TYPE
  • NYLON 6/6 MATERIAL
  • UV BLACK COLOR
  • 14.25 INCH
  • 0.18 INCH
  • UL APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • THICKNESS 0.52
  • PACKAGING QUANTITY 500 PER MASTER CARTON
  • DT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DT14B
Product Name Standard Tie
Color UV Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details