L.H. Dottie Company Drill Bit DT1420NC

Description
M2 HSS MATERIAL HEX SHANK TYPE 2 FLUTE(S) 1/4 INCH-20 TPI DRILL SIZE 135 DEGREE POINT ANGLE DT MODEL
Datasheet
Description
M2 HSS MATERIAL HEX SHANK TYPE 2 FLUTE(S) 1/4 INCH-20 TPI DRILL SIZE 135 DEGREE POINT ANGLE DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - DT1420NC - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
DT1420NC
Drill Bit DT1420NC
M2 HSS MATERIAL HEX SHANK TYPE 2 FLUTE(S) 1/4 INCH-20 TPI DRILL SIZE 135 DEGREE POINT ANGLE DT MODEL
  • M2 HSS MATERIAL
  • HEX SHANK TYPE
  • 2 FLUTE(S)
  • 1/4 INCH-20 TPI DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • DT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number DT1420NC
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
62pc. Drilling and Driving Kit - A986201 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711301-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details