L.H. Dottie Company Standard Tie DT14

Description
1-PIECE, STANDARD DUTY, BENT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 14.56 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4.125 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
Datasheet
Description
1-PIECE, STANDARD DUTY, BENT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 14.56 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4.125 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - DT14 - L.H. Dottie Company
Commerce, CA, USA
Standard Tie
DT14
Standard Tie DT14
1-PIECE, STANDARD DUTY, BENT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 14.56 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4.125 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
  • 1-PIECE, STANDARD DUTY, BENT TIP TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 14.56 INCH
  • 0.18 INCH
  • UL APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4.125 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • SERIES DT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DT14
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details