L.H. Dottie Company Standard Tie DT11

Description
1-PIECE, STANDARD DUTY, BENT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.25 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.062 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
Datasheet
Description
1-PIECE, STANDARD DUTY, BENT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.25 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.062 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - DT11 - L.H. Dottie Company
Commerce, CA, USA
Standard Tie
DT11
Standard Tie DT11
1-PIECE, STANDARD DUTY, BENT TIP TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.25 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.062 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
  • 1-PIECE, STANDARD DUTY, BENT TIP TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 11.25 INCH
  • 0.18 INCH
  • UL APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3.062 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • SERIES DT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DT11
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-608687-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details