L.H. Dottie Company Masonry Bit CD5323

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 5/32 INCH DRILL SIZE USED ON ANCHOR SIZE 3/16 INCH CD MODEL
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 5/32 INCH DRILL SIZE USED ON ANCHOR SIZE 3/16 INCH CD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - CD5323 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
CD5323
Masonry Bit CD5323
HAMMER TYPE CARBIDE TIPPED MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 5/32 INCH DRILL SIZE USED ON ANCHOR SIZE 3/16 INCH CD MODEL
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 5 FLUTE(S)
  • 5/32 INCH DRILL SIZE
  • USED ON ANCHOR SIZE 3/16 INCH
  • CD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number CD5323
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.156 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749057 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details