L.H. Dottie Company Conduit Body C400

Description
ALUMINUM MATERIAL RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING DOTTIE[R] BRAND STANDARD PACKAGE 1
Datasheet
Description
ALUMINUM MATERIAL RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING DOTTIE[R] BRAND STANDARD PACKAGE 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C400 - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
C400
Conduit Body C400
ALUMINUM MATERIAL RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING DOTTIE[R] BRAND STANDARD PACKAGE 1
  • ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • SCREW ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • DOTTIE[R] BRAND
  • STANDARD PACKAGE 1
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number C400
Product Name Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 7559039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-6 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details