L.H. Dottie Company Conduit Body C200

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING C MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C200 - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
C200
Conduit Body C200
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING C MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number C200
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500182-1 - TE Connectivity
Specs
Size 0.5600 inch (14.22 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type LAFG - Food Grade Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details