L.H. Dottie Company Conduit Body C125

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING C MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C125 - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
C125
Conduit Body C125
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING C MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number C125
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Cable Conduit - 2500180-3 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 2535252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
Flexibility Flexible
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details