L.H. Dottie Company Beam Clamp BK38

Description
WIDE THROAT TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH-16 TPI SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH-16 TPI SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BK38 - L.H. Dottie Company
Commerce, CA, USA
Beam Clamp
BK38
Beam Clamp BK38
WIDE THROAT TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH-16 TPI SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/8 INCH-16 TPI SCREW SIZE
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Hand Clamps
Product Number BK38
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 8.03 inch (204 mm)
View Details
Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
382 LB CAP Vertical Toggle Clamps with Additional Locking Mechanism - 70152 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Manual Cantilever Clamps - Kant-Twist™ - Industrial Magnetics, Inc.
Specs
Clamp Type Cantilever Clamp
Actuation Manual
Clamping Mechanism Screw
View Details