L.H. Dottie Company Hole Saw 658C

Description
NON-METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-5/8 INCH DIAMETER 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR USED WITH ARBOR V45P
Datasheet
Description
NON-METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-5/8 INCH DIAMETER 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR USED WITH ARBOR V45P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 658C - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
658C
Hole Saw 658C
NON-METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-5/8 INCH DIAMETER 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR USED WITH ARBOR V45P
  • NON-METAL CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 6-5/8 INCH DIAMETER
  • 2 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • USED WITH ARBOR V45P
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number 658C
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Hole Saw - 825-11/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
View Details
1/4 X 1/4 X 3/8 X 1-1/8 X 4 - 2F RH - 0235T00403754.1B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details