L.H. Dottie Company Auger Drill Bit 609

Description
SHORT SHIP TYPE DOTTIE. BRAND PACKAGING TYPE DISPLAY POUCH STANDARD PACKAGE 6 DIAMETER 9/16 INCH DIAMETER - DECIMAL .5625 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 9/16
Datasheet
Description
SHORT SHIP TYPE DOTTIE. BRAND PACKAGING TYPE DISPLAY POUCH STANDARD PACKAGE 6 DIAMETER 9/16 INCH DIAMETER - DECIMAL .5625 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 9/16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 609 - L.H. Dottie Company
Commerce, CA, USA
Auger Drill Bit
609
Auger Drill Bit 609
SHORT SHIP TYPE DOTTIE. BRAND PACKAGING TYPE DISPLAY POUCH STANDARD PACKAGE 6 DIAMETER 9/16 INCH DIAMETER - DECIMAL .5625 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 9/16
  • SHORT SHIP TYPE
  • DOTTIE. BRAND
  • PACKAGING TYPE DISPLAY POUCH
  • STANDARD PACKAGE 6
  • DIAMETER 9/16 INCH
  • DIAMETER - DECIMAL .5625
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 9/16
Supplier's Site Datasheet
Auger Drill Bit - 609 - L.H. Dottie Company
Commerce, CA, USA
Auger Drill Bit
609
Auger Drill Bit 609
SHORT SHIP TYPE DOTTIE. BRAND PACKAGING TYPE DISPLAY POUCH STANDARD PACKAGE 6 DIAMETER 9/16 INCH DIAMETER - DECIMAL .5625 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 9/16
  • SHORT SHIP TYPE
  • DOTTIE. BRAND
  • PACKAGING TYPE DISPLAY POUCH
  • STANDARD PACKAGE 6
  • DIAMETER 9/16 INCH
  • DIAMETER - DECIMAL .5625
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 9/16
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number 609
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
OAL 1.89 inch (48 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
34 pc. Impact Driver Set - A963401 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711232-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details