415BRN -- WALL PLATE SCREW
L.H. Dottie Company
Wall Plate Screw
415BRN
Description
STEEL MATERIAL
BROWN PAINTED FINISH
3/4 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
Description
STEEL MATERIAL
BROWN PAINTED FINISH
3/4 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
Datasheet
Suppliers
STEEL MATERIAL
BROWN PAINTED FINISH
3/4 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
- STEEL MATERIAL
- BROWN PAINTED FINISH
- 3/4 INCH
- #6-32 TPI THREAD SIZE
- OVAL SLOTTED HEAD STYLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
415BRN |
|
Product Name
|
Wall Plate Screw |
|
Screw Type
|
Wall Plate Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Material
Stainless Steel
Length
0.9843 inch (25 mm)
View Details