2WS10112 -- SELF TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self Tapping Screw - Non Metric
2WS10112
Description
1-1/2 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SLOTTED/PHILLIPS DRIVE
SERIES 2WS MODEL
FINISH ZINC PLATED
PACKAGE TYPE BOX
Description
1-1/2 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SLOTTED/PHILLIPS DRIVE
SERIES 2WS MODEL
FINISH ZINC PLATED
PACKAGE TYPE BOX
Datasheet
Suppliers
Self Tapping Screw - Non Metric
2WS10112
1-1/2 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SLOTTED/PHILLIPS DRIVE
SERIES 2WS MODEL
FINISH ZINC PLATED
PACKAGE TYPE BOX
- 1-1/2 INCH LENGTH
- STEEL MATERIAL
- PAN HEAD
- SLOTTED/PHILLIPS DRIVE
- SERIES 2WS MODEL
- FINISH ZINC PLATED
- PACKAGE TYPE BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
2WS10112 |
|
Product Name
|
Self Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.5000 inch (12.7 mm)
View Details