210 -- PIPE INSULATION TAPE
L.H. Dottie Company
Pipe Insulation Tape
210
Description
PRINTED TYPE
PVC MATERIAL
100 FOOT
2 INCH
PIPE JOINT, CONDUIT, COUPLING APPLICATION
10 MIL THICKNESS
PC 5420 MODEL
-
L.H. Dottie Company
-
L.H. Dottie Company
Datasheet
Description
PRINTED TYPE
PVC MATERIAL
100 FOOT
2 INCH
PIPE JOINT, CONDUIT, COUPLING APPLICATION
10 MIL THICKNESS
PC 5420 MODEL
Datasheet
Suppliers
PRINTED TYPE
PVC MATERIAL
100 FOOT
2 INCH
PIPE JOINT, CONDUIT, COUPLING APPLICATION
10 MIL THICKNESS
PC 5420 MODEL
- PRINTED TYPE
- PVC MATERIAL
- 100 FOOT
- 2 INCH
- PIPE JOINT, CONDUIT, COUPLING APPLICATION
- 10 MIL THICKNESS
- PC 5420 MODEL
Supplier's Site
Datasheet
PRINTED TYPE
PVC MATERIAL
100 FOOT
2 INCH
PIPE JOINT, CONDUIT, COUPLING APPLICATION
10 MIL THICKNESS
PC 5420 MODEL
- PRINTED TYPE
- PVC MATERIAL
- 100 FOOT
- 2 INCH
- PIPE JOINT, CONDUIT, COUPLING APPLICATION
- 10 MIL THICKNESS
- PC 5420 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Specialty Tapes |
|
Product Number
|
210 |
|
Product Name
|
Pipe Insulation Tape |
|
Materials of Construction
|
Plastic / Polymer; Polyvinyl Chloride
|
Unlock Full Specs
to access all available technical data
Similar Products
Materials of Construction
Rubber; Silicone
Adhesive
Fusible
Application
Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Materials of Construction
Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness
0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
Adhesive
Cellophane
Thickness
0.0023 inches (0.0584 mm)
Peel
1.88 lbs/in (3.28 N/cm)
View Details
Mid-Mountain Materials, Inc.
Materials of Construction
Cloth / Fabric; Fiberglass / Glass
Adhesive
Pressure Sensitive (optional feature)
Features
Dielectric / Insulating; Thermally Insulating
View Details