Budnick Converting, Inc. Scotch® Cellophane Film Tape 610

Description
Scotch® Cellophane Film Tape 610 is a 2.3 mil, cllophane film tape that offers excellent adhesion, dispensing and handling properties.
Request a Quote
Description
Scotch® Cellophane Film Tape 610 is a 2.3 mil, cllophane film tape that offers excellent adhesion, dispensing and handling properties.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Scotch® Cellophane Film Tape - 610 - Budnick Converting, Inc.
Columbia, IL, USA
Scotch® Cellophane Film Tape
610
Scotch® Cellophane Film Tape 610
Scotch® Cellophane Film Tape 610 is a 2.3 mil, cllophane film tape that offers excellent adhesion, dispensing and handling properties.

Scotch® Cellophane Film Tape 610 is a 2.3 mil, cllophane film tape that offers excellent adhesion, dispensing and handling properties.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number 610
Product Name Scotch® Cellophane Film Tape
Type Adhesive Tape; Industrial Tape; Scotch® Cellophane Film Tape
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Temp Surface Protection Tape - 15CV826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0015 inches (0.0381 mm)
Peel 0.5000 lbs/in (0.8756 N/cm)
View Details
Extreme Sealing Tape - 4412N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Extreme Sealing Tape
Adhesive Proprietary
Thickness 0.0787 inches (2 mm)
View Details
Double-sided non-woven tape - 51571 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double-sided non-woven tape
Adhesive Non-Woven
Thickness 0.0063 inches (0.1600 mm)
View Details
Paper Tape - 2214 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Paper Tape
Backing Paper
Adhesive Crepe Paper
View Details