We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest structural integrity, durability and corrosive resistance.
We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest structural integrity, durability and corrosive resistance.
We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest structural integrity, durability and corrosive resistance.
We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest structural integrity, durability and corrosive resistance.
| L. F. Manufacturing, Inc. | L. F. Manufacturing, Inc. | L. F. Manufacturing, Inc. | L. F. Manufacturing, Inc. | |
|---|---|---|---|---|
| Product Category | Storage Tanks and Process Tanks | Storage Tanks and Process Tanks | Storage Tanks and Process Tanks | Storage Tanks and Process Tanks |
| Product Number | FRP-2453 | FRP-2453 | FRP-2453 | FRP-2453 |
| Product Name | Potable Water Tank | Rainwater Storage Tank | Oil Field Tank | Chemical Tank |
| Type | General Purpose/ Bulk Storage Tank; Food/Beverage Tank; Water Tank; Potable Water | General Purpose/ Bulk Storage Tank; Food/Beverage Tank; Water Tank; Rainwater Storage | General Purpose/ Bulk Storage Tank; Chemical Tank; Fuel/Oil Tank | General Purpose/ Bulk Storage Tank; Chemical Tank |
| Volume Capacity | 18350 gallons (69461 liters) | 18350 gallons (69461 liters) | 18350 gallons (69461 liters) | 18350 gallons (69461 liters) |
| Diameter / Width | 150 inch (3810 mm) | 150 inch (3810 mm) | 150 inch (3810 mm) | 150 inch (3810 mm) |