L-com, Inc. Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com WT6788FS

Description
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com - 90M2215 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com
90M2215
Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com 90M2215
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90M2215
Product Name Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details