L-com, Inc. Cat5E Rj45 Modular Plug, 8Way, 1Port; Lan Category L-Com WT6788F

Description
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; LAN Category:Cat5e; Product Range:-; Connector Type:RJ45; Contact Termination:Crimp; Contact Termination Type:Crimp; Gender:Plug; No. of Contacts:8Contacts; No. of Ports:1Ports RoHS Compliant: Yes
Description
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; LAN Category:Cat5e; Product Range:-; Connector Type:RJ45; Contact Termination:Crimp; Contact Termination Type:Crimp; Gender:Plug; No. of Contacts:8Contacts; No. of Ports:1Ports RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cat5E Rj45 Modular Plug, 8Way, 1Port; Lan Category L-Com - 90M2214 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Plug, 8Way, 1Port; Lan Category L-Com
90M2214
Cat5E Rj45 Modular Plug, 8Way, 1Port; Lan Category L-Com 90M2214
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; LAN Category:Cat5e; Product Range:-; Connector Type:RJ45; Contact Termination:Crimp; Contact Termination Type:Crimp; Gender:Plug; No. of Contacts:8Contacts; No. of Ports:1Ports RoHS Compliant: Yes

CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; LAN Category:Cat5e; Product Range:-; Connector Type:RJ45; Contact Termination:Crimp; Contact Termination Type:Crimp; Gender:Plug; No. of Contacts:8Contacts; No. of Ports:1Ports RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90M2214
Product Name Cat5E Rj45 Modular Plug, 8Way, 1Port; Lan Category L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details