L-com, Inc. Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com WT6788DS

Description
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com - 90M2213 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com
90M2213
Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com 90M2213
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90M2213
Product Name Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details