L-com, Inc. Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com WT6788D

Description
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com - 90M2212 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com
90M2212
Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com 90M2212
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90M2212
Product Name Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details