L-com, Inc. Sealed Ethernet Connector, Jack, 8 Position, Panel; Modular Connector Type L-Com WT671105FM

Description
SEALED ETHERNET CONNECTOR, JACK, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes
Datasheet
Description
SEALED ETHERNET CONNECTOR, JACK, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Ethernet Connector, Jack, 8 Position, Panel; Modular Connector Type L-Com - 90M2210 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Ethernet Connector, Jack, 8 Position, Panel; Modular Connector Type L-Com
90M2210
Sealed Ethernet Connector, Jack, 8 Position, Panel; Modular Connector Type L-Com 90M2210
SEALED ETHERNET CONNECTOR, JACK, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes

SEALED ETHERNET CONNECTOR, JACK, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90M2210
Product Name Sealed Ethernet Connector, Jack, 8 Position, Panel; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products