L-com, Inc. Floor Cabinet, Steel, 40U, 32 Depth; Cabinet Type L-Com WRKSA-4032

Description
FLOOR CABINET, STEEL, 40U, 32" DEPTH; Cabinet Type:Data; Product Range:WRKSA Series; Rack U Height:40U; External Height - Imperial:76"; External Width - Imperial:-; External Depth - Imperial:32"; Enclosure Material:Steel
Description
FLOOR CABINET, STEEL, 40U, 32" DEPTH; Cabinet Type:Data; Product Range:WRKSA Series; Rack U Height:40U; External Height - Imperial:76"; External Width - Imperial:-; External Depth - Imperial:32"; Enclosure Material:Steel

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Steel, 40U, 32 Depth; Cabinet Type L-Com - 90M2191 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Steel, 40U, 32 Depth; Cabinet Type L-Com
90M2191
Floor Cabinet, Steel, 40U, 32 Depth; Cabinet Type L-Com 90M2191
FLOOR CABINET, STEEL, 40U, 32" DEPTH; Cabinet Type:Data; Product Range:WRKSA Series; Rack U Height:40U; External Height - Imperial:76"; External Width - Imperial:-; External Depth - Imperial:32"; Enclosure Material:Steel

FLOOR CABINET, STEEL, 40U, 32" DEPTH; Cabinet Type:Data; Product Range:WRKSA Series; Rack U Height:40U; External Height - Imperial:76"; External Width - Imperial:-; External Depth - Imperial:32"; Enclosure Material:Steel

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 90M2191
Product Name Floor Cabinet, Steel, 40U, 32 Depth; Cabinet Type L-Com
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary toolboxes - GT-5AEG30008S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details