L-com, Inc. Waterproof Panel Mount Solder Cup D-Sub Connector, HD15F WPSDH15S

Description
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup HD15 female connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB9, DB15 & DB25 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management
Datasheet
Description
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup HD15 female connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB9, DB15 & DB25 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof Panel Mount Solder Cup D-Sub Connector, HD15F - WPSDH15S - L-com, Inc.
North Andover, MA, United States
Waterproof Panel Mount Solder Cup D-Sub Connector, HD15F
WPSDH15S
Waterproof Panel Mount Solder Cup D-Sub Connector, HD15F WPSDH15S
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup HD15 female connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB9, DB15 & DB25 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management

Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup HD15 female connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078"

Features

  • Waterproof D-Sub panel mount solder connectors
  • IP67 rating provides protection under harsh conditions
  • Mounts on any panel or enclosure 0.078" thick or smaller
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Also available in DB9, DB15 & DB25 sizes, male & female genders

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
D Sub Connector, High Density-Hd, 15 Position, Receptacle; No. Of Contacts L-Com - 08R6275 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 15 Position, Receptacle; No. Of Contacts L-Com
08R6275
D Sub Connector, High Density-Hd, 15 Position, Receptacle; No. Of Contacts L-Com 08R6275
D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPSD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPSD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, Solder Cup; Nickel Plated Steel; Brass; Female; Gold Plated Brass - 70126183 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket, Solder Cup; Nickel Plated Steel; Brass; Female; Gold Plated Brass
70126183
Socket, Solder Cup; Nickel Plated Steel; Brass; Female; Gold Plated Brass 70126183
Brass Contact, Waterproof Panel Mount Solder Cup Socket Female connector These solder cup connectors are available in male or female genders.

Brass Contact, Waterproof Panel Mount Solder Cup Socket

  • Female connector
    These solder cup connectors are available in male or female genders.
Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WPSDH15S 08R6275 70126183
Product Name Waterproof Panel Mount Solder Cup D-Sub Connector, HD15F D Sub Connector, High Density-Hd, 15 Position, Receptacle; No. Of Contacts L-Com Socket, Solder Cup; Nickel Plated Steel; Brass; Female; Gold Plated Brass
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1236089-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-5417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
Coaxial Adapters - M213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Jacks, Plugs - 9284GRN - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details