L-com, Inc. Waterproof Panel Mount Solder Cup D-Sub Connector, DB9F WPSD9S

Description
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB9 female connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Available in DB15, DB25 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management
Datasheet
Description
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB9 female connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Available in DB15, DB25 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof Panel Mount Solder Cup D-Sub Connector, DB9F - WPSD9S - L-com, Inc.
North Andover, MA, United States
Waterproof Panel Mount Solder Cup D-Sub Connector, DB9F
WPSD9S
Waterproof Panel Mount Solder Cup D-Sub Connector, DB9F WPSD9S
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB9 female connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Available in DB15, DB25 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management

Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB9 female connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078"

Features

  • Waterproof D-Sub panel mount solder connectors
  • IP67 rating provides protection under harsh conditions
  • Mounts on any panel or enclosure 0.078" thick or smaller
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Available in DB15, DB25 & HD15 sizes, male & female genders

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts L-Com - 60R3458 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts L-Com
60R3458
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts L-Com 60R3458
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPSD Series; Connector Body Material:-; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPSD Series; Connector Body Material:-; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, Solder Cup; Nickel Plated Steel; Brass; Female; Gold Plated Brass - 70126178 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket, Solder Cup; Nickel Plated Steel; Brass; Female; Gold Plated Brass
70126178
Socket, Solder Cup; Nickel Plated Steel; Brass; Female; Gold Plated Brass 70126178
Brass Contact, Waterproof Panel Mount Solder Cup Socket Female connector These solder cup connectors are available in male or female genders.

Brass Contact, Waterproof Panel Mount Solder Cup Socket

  • Female connector
    These solder cup connectors are available in male or female genders.
Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WPSD9S 60R3458 70126178
Product Name Waterproof Panel Mount Solder Cup D-Sub Connector, DB9F Connector, D Sub, Receptacle, 9 Position; No. Of Contacts L-Com Socket, Solder Cup; Nickel Plated Steel; Brass; Female; Gold Plated Brass
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details