L-com, Inc. Waterproof Panel Mount Solder Cup D-Sub Connector, DB9M WPSD9P

Description
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB9 male connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB15, DB25 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management
Datasheet
Description
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB9 male connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB15, DB25 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof Panel Mount Solder Cup D-Sub Connector, DB9M - WPSD9P - L-com, Inc.
North Andover, MA, United States
Waterproof Panel Mount Solder Cup D-Sub Connector, DB9M
WPSD9P
Waterproof Panel Mount Solder Cup D-Sub Connector, DB9M WPSD9P
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB9 male connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB15, DB25 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management

Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB9 male connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078"

Features

  • Waterproof D-Sub panel mount solder connectors
  • IP67 rating provides protection under harsh conditions
  • Mounts on any panel or enclosure 0.078" thick or smaller
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Also available in DB15, DB25 & HD15 sizes, male & female genders

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
D Sub Connector, Standard, Plug, 9 Position; No. Of Contacts L-Com - 18J1624 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Plug, 9 Position; No. Of Contacts L-Com
18J1624
D Sub Connector, Standard, Plug, 9 Position; No. Of Contacts L-Com 18J1624
D SUB CONNECTOR, STANDARD, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPSD Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPSD Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Solder Cup; Nickel Plated Steel; Brass; Male; Gold Plated Brass - 70126177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Solder Cup; Nickel Plated Steel; Brass; Male; Gold Plated Brass
70126177
Plug, Solder Cup; Nickel Plated Steel; Brass; Male; Gold Plated Brass 70126177
Brass Contact, Waterproof Panel Mount Solder Cup Plug Silicone insulating ring These solder cup connectors are available in male or female genders.

Brass Contact, Waterproof Panel Mount Solder Cup Plug

  • Silicone insulating ring
    These solder cup connectors are available in male or female genders.
Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WPSD9P 18J1624 70126177
Product Name Waterproof Panel Mount Solder Cup D-Sub Connector, DB9M D Sub Connector, Standard, Plug, 9 Position; No. Of Contacts L-Com Plug, Solder Cup; Nickel Plated Steel; Brass; Male; Gold Plated Brass
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data