L-com, Inc. Waterproof Panel Mount Solder Cup D-Sub Connector, DB25M WPSD25P

Description
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB25 male connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB9, DB15 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management
Description
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB25 male connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB9, DB15 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Waterproof Panel Mount Solder Cup D-Sub Connector, DB25M - WPSD25P - L-com, Inc.
North Andover, MA, United States
Waterproof Panel Mount Solder Cup D-Sub Connector, DB25M
WPSD25P
Waterproof Panel Mount Solder Cup D-Sub Connector, DB25M WPSD25P
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB25 male connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB9, DB15 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management

Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB25 male connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078"

Features

  • Waterproof D-Sub panel mount solder connectors
  • IP67 rating provides protection under harsh conditions
  • Mounts on any panel or enclosure 0.078" thick or smaller
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Also available in DB9, DB15 & HD15 sizes, male & female genders

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number WPSD25P
Product Name Waterproof Panel Mount Solder Cup D-Sub Connector, DB25M
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
D-Sub, D-Shaped Connector Jackscrews - 36-7242-5-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details