L-com, Inc. Waterproof Panel Mount Solder Cup D-Sub Connector, DB15M WPSD15P

Description
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB15 male connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB9, DB25 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management
Description
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB15 male connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB9, DB25 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Waterproof Panel Mount Solder Cup D-Sub Connector, DB15M - WPSD15P - L-com, Inc.
North Andover, MA, United States
Waterproof Panel Mount Solder Cup D-Sub Connector, DB15M
WPSD15P
Waterproof Panel Mount Solder Cup D-Sub Connector, DB15M WPSD15P
Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB15 male connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078" Features Waterproof D-Sub panel mount solder connectors IP67 rating provides protection under harsh conditions Mounts on any panel or enclosure 0.078" thick or smaller Gold plated contacts provide reliable connections with repeated mating cycles Also available in DB9, DB25 & HD15 sizes, male & female genders Application Serial data transmission Data networks Instrument control Device management

Harsh outdoor or indoor environments can destroy electronic equipment. Standard D-sub connectors are not intended to withstand contaminants such as water and dust. This waterproof solder cup DB15 male connectors will accommodate wire ranges from 30 - 20 AWG. Construction features gold plated brass contacts, nickel plated steel shells, and a silicone insulating ring. Maximum recommended panel thickness is 0.078"

Features

  • Waterproof D-Sub panel mount solder connectors
  • IP67 rating provides protection under harsh conditions
  • Mounts on any panel or enclosure 0.078" thick or smaller
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Also available in DB9, DB25 & HD15 sizes, male & female genders

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Conndb15M Waterproofsolder L-Com - 06R5657 - Newark, An Avnet Company
Chicago, IL, United States
Conndb15M Waterproofsolder L-Com
06R5657
Conndb15M Waterproofsolder L-Com 06R5657
CONNDB15M WATERPROOFSOLDER

CONNDB15M WATERPROOFSOLDER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number WPSD15P 06R5657
Product Name Waterproof Panel Mount Solder Cup D-Sub Connector, DB15M Conndb15M Waterproofsolder L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details