L-com, Inc. Connector & Backshell Kit, High Density D Sub, Receptacle, 15 Position; No. Of Contacts L-Com WPHDB15S-KIT

Description
CONNECTOR & BACKSHELL KIT, HIGH DENSITY D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPHD Series; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR & BACKSHELL KIT, HIGH DENSITY D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPHD Series; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector & Backshell Kit, High Density D Sub, Receptacle, 15 Position; No. Of Contacts L-Com - 90M2157 - Newark, An Avnet Company
Chicago, IL, United States
Connector & Backshell Kit, High Density D Sub, Receptacle, 15 Position; No. Of Contacts L-Com
90M2157
Connector & Backshell Kit, High Density D Sub, Receptacle, 15 Position; No. Of Contacts L-Com 90M2157
CONNECTOR & BACKSHELL KIT, HIGH DENSITY D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPHD Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR & BACKSHELL KIT, HIGH DENSITY D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPHD Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90M2157
Product Name Connector & Backshell Kit, High Density D Sub, Receptacle, 15 Position; No. Of Contacts L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99000-069-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers