L-com, Inc. Connector & Backshell Kit, High Density D Sub, Plug, 15 Position; No. Of Contacts L-Com WPHDB15P-KIT

Description
CONNECTOR & BACKSHELL KIT, HIGH DENSITY D SUB, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPHD Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR & BACKSHELL KIT, HIGH DENSITY D SUB, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPHD Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector & Backshell Kit, High Density D Sub, Plug, 15 Position; No. Of Contacts L-Com - 90M2156 - Newark, An Avnet Company
Chicago, IL, United States
Connector & Backshell Kit, High Density D Sub, Plug, 15 Position; No. Of Contacts L-Com
90M2156
Connector & Backshell Kit, High Density D Sub, Plug, 15 Position; No. Of Contacts L-Com 90M2156
CONNECTOR & BACKSHELL KIT, HIGH DENSITY D SUB, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPHD Series; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR & BACKSHELL KIT, HIGH DENSITY D SUB, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPHD Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90M2156
Product Name Connector & Backshell Kit, High Density D Sub, Plug, 15 Position; No. Of Contacts L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details