L-com, Inc. D Sub Connector, High Density-Hd, Receptacle, 15 Position; No. Of Contacts L-Com WPHD15FT

Description
D SUB CONNECTOR, HIGH DENSITY-HD, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DA; Product Range:WPHD Series; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, HIGH DENSITY-HD, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DA; Product Range:WPHD Series; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, High Density-Hd, Receptacle, 15 Position; No. Of Contacts L-Com - 88M4864 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, Receptacle, 15 Position; No. Of Contacts L-Com
88M4864
D Sub Connector, High Density-Hd, Receptacle, 15 Position; No. Of Contacts L-Com 88M4864
D SUB CONNECTOR, HIGH DENSITY-HD, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DA; Product Range:WPHD Series; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DA; Product Range:WPHD Series; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88M4864
Product Name D Sub Connector, High Density-Hd, Receptacle, 15 Position; No. Of Contacts L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data