L-com, Inc. Connector & Backshell Kit, D Sub, Receptacle, 9 Position; No. Of Contacts L-Com WPDB9S-KIT

Description
CONNECTOR & BACKSHELL KIT, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:WPD Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR & BACKSHELL KIT, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:WPD Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector & Backshell Kit, D Sub, Receptacle, 9 Position; No. Of Contacts L-Com - 90M2150 - Newark, An Avnet Company
Chicago, IL, United States
Connector & Backshell Kit, D Sub, Receptacle, 9 Position; No. Of Contacts L-Com
90M2150
Connector & Backshell Kit, D Sub, Receptacle, 9 Position; No. Of Contacts L-Com 90M2150
CONNECTOR & BACKSHELL KIT, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:WPD Series; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR & BACKSHELL KIT, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:WPD Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
Kit, Backshell; Female; 9; 30 - 20 AWG;0.138 to 0.276 in.; Black; ABS; IEC IP67 - 70126185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kit, Backshell; Female; 9; 30 - 20 AWG;0.138 to 0.276 in.; Black; ABS; IEC IP67
70126185
Kit, Backshell; Female; 9; 30 - 20 AWG;0.138 to 0.276 in.; Black; ABS; IEC IP67 70126185
Waterproof D-Sub Backshell Kits, 30 - 20 AWG Size Contacts The cable outer diameter is 0.138 in. to 0.276 in. The connectors will accommodate wire ranges from 30 - 20 AWG. Backshell construction features ABS housings, nylon seals, nickel plated brass thumbscrews and rubber sealing gaskets to insure IEC IP67 rating.

Waterproof D-Sub Backshell Kits, 30 - 20 AWG Size Contacts

  • The cable outer diameter is 0.138 in. to 0.276 in.
    The connectors will accommodate wire ranges from 30 - 20 AWG. Backshell construction features ABS housings, nylon seals, nickel plated brass thumbscrews and rubber sealing gaskets to insure IEC IP67 rating.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 90M2150 70126185
Product Name Connector & Backshell Kit, D Sub, Receptacle, 9 Position; No. Of Contacts L-Com Kit, Backshell; Female; 9; 30 - 20 AWG;0.138 to 0.276 in.; Black; ABS; IEC IP67
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details