L-com, Inc. Kit, Backshell; Male; 9; 30 - 20 AWG; 0.138 to 0.276 in.; Black; ABS WPDB9P-KIT

Description
Waterproof D-Sub Backshell Kits, 30 - 20 AWG Size Contacts The cable outer diameter is 0.138 in. to 0.276 in. The connectors will accommodate wire ranges from 30 - 20 AWG. Backshell construction features ABS housings, nylon seals, nickel plated brass thumbscrews and rubber sealing gaskets to insure IEC IP67 rating.
Datasheet
Description
Waterproof D-Sub Backshell Kits, 30 - 20 AWG Size Contacts The cable outer diameter is 0.138 in. to 0.276 in. The connectors will accommodate wire ranges from 30 - 20 AWG. Backshell construction features ABS housings, nylon seals, nickel plated brass thumbscrews and rubber sealing gaskets to insure IEC IP67 rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kit, Backshell; Male; 9; 30 - 20 AWG; 0.138 to 0.276 in.; Black; ABS - 70126184 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kit, Backshell; Male; 9; 30 - 20 AWG; 0.138 to 0.276 in.; Black; ABS
70126184
Kit, Backshell; Male; 9; 30 - 20 AWG; 0.138 to 0.276 in.; Black; ABS 70126184
Waterproof D-Sub Backshell Kits, 30 - 20 AWG Size Contacts The cable outer diameter is 0.138 in. to 0.276 in. The connectors will accommodate wire ranges from 30 - 20 AWG. Backshell construction features ABS housings, nylon seals, nickel plated brass thumbscrews and rubber sealing gaskets to insure IEC IP67 rating.

Waterproof D-Sub Backshell Kits, 30 - 20 AWG Size Contacts

  • The cable outer diameter is 0.138 in. to 0.276 in.
    The connectors will accommodate wire ranges from 30 - 20 AWG. Backshell construction features ABS housings, nylon seals, nickel plated brass thumbscrews and rubber sealing gaskets to insure IEC IP67 rating.
Supplier's Site
Connector & Backshell Kit, D Sub, Plug, 9 Position; No. Of Contacts L-Com - 90M2149 - Newark, An Avnet Company
Chicago, IL, United States
Connector & Backshell Kit, D Sub, Plug, 9 Position; No. Of Contacts L-Com
90M2149
Connector & Backshell Kit, D Sub, Plug, 9 Position; No. Of Contacts L-Com 90M2149
CONNECTOR & BACKSHELL KIT, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPD Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR & BACKSHELL KIT, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WPD Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70126184 90M2149
Product Name Kit, Backshell; Male; 9; 30 - 20 AWG; 0.138 to 0.276 in.; Black; ABS Connector & Backshell Kit, D Sub, Plug, 9 Position; No. Of Contacts L-Com
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-021TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details