L-com, Inc. Kit, Backshell; Female; 15; 30 - 20 AWG; 0.138 to 0.276 in.; Black; ABS; IEC IP6 WPDB15S-KIT

Description
Waterproof D-Sub Backshell Kits, 30 - 20 AWG Size Contacts The cable outer diameter is 0.138 in. to 0.276 in. The connectors will accommodate wire ranges from 30 - 20 AWG. Backshell construction features ABS housings, nylon seals, nickel plated brass thumbscrews and rubber sealing gaskets to insure IEC IP67 rating.
Description
Waterproof D-Sub Backshell Kits, 30 - 20 AWG Size Contacts The cable outer diameter is 0.138 in. to 0.276 in. The connectors will accommodate wire ranges from 30 - 20 AWG. Backshell construction features ABS housings, nylon seals, nickel plated brass thumbscrews and rubber sealing gaskets to insure IEC IP67 rating.

Suppliers

Company
Product
Description
Supplier Links
Kit, Backshell; Female; 15; 30 - 20 AWG; 0.138 to 0.276 in.; Black; ABS; IEC IP6 - 70126187 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kit, Backshell; Female; 15; 30 - 20 AWG; 0.138 to 0.276 in.; Black; ABS; IEC IP6
70126187
Kit, Backshell; Female; 15; 30 - 20 AWG; 0.138 to 0.276 in.; Black; ABS; IEC IP6 70126187
Waterproof D-Sub Backshell Kits, 30 - 20 AWG Size Contacts The cable outer diameter is 0.138 in. to 0.276 in. The connectors will accommodate wire ranges from 30 - 20 AWG. Backshell construction features ABS housings, nylon seals, nickel plated brass thumbscrews and rubber sealing gaskets to insure IEC IP67 rating.

Waterproof D-Sub Backshell Kits, 30 - 20 AWG Size Contacts

  • The cable outer diameter is 0.138 in. to 0.276 in.
    The connectors will accommodate wire ranges from 30 - 20 AWG. Backshell construction features ABS housings, nylon seals, nickel plated brass thumbscrews and rubber sealing gaskets to insure IEC IP67 rating.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70126187
Product Name Kit, Backshell; Female; 15; 30 - 20 AWG; 0.138 to 0.276 in.; Black; ABS; IEC IP6
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C-8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1711/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details