L-com, Inc. Cat 6 IP67 RJ45 to 110 Bulkhead Panel Mount Coupler, Shielded, Feed-Thru, PoE+ with Dust Cap WPBHC6110

Description
Bring waterproof protection to your network today with L-com's IP67 rated RJ45 bulkheads. Available in both Category 5e and Category 6, these couplers are RJ45 female/female or RJ45 female/110 punchdown and are shielded for maximum EMI/RFI protection. No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available. As such, each coupler comes with a dust cap tethered by a lanyard. A coupling nut and o-ring along with a simple cut-out allow for mounting without additional hardware or tooling. The inner side of the coupler has as little protrusion as possible allowing you have the maximum space to work with inside your panel or box. The 110 punchdown versions are also compliant for PoE+ applications! Contact us today for your volume needs. Features Prevent dust and moisture from entering your network connection with a water tight seal when dust cap is engaged or when mated to TRD695WP series of assemblies RJ45 Female to 110 punchdown, Category 6 rated Threaded style mating ensures tight and secure seal & no hardware required for mounting PoE+ compliant (IEEE 802.3, IEC 60512-99-001 Mating and Unmating under electrical load) No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available in the TRD695WP series of assemblies Application Industrial Ethernet Premise wiring Harsh Environment Factory Automation Outdoor Applications
Description
Bring waterproof protection to your network today with L-com's IP67 rated RJ45 bulkheads. Available in both Category 5e and Category 6, these couplers are RJ45 female/female or RJ45 female/110 punchdown and are shielded for maximum EMI/RFI protection. No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available. As such, each coupler comes with a dust cap tethered by a lanyard. A coupling nut and o-ring along with a simple cut-out allow for mounting without additional hardware or tooling. The inner side of the coupler has as little protrusion as possible allowing you have the maximum space to work with inside your panel or box. The 110 punchdown versions are also compliant for PoE+ applications! Contact us today for your volume needs. Features Prevent dust and moisture from entering your network connection with a water tight seal when dust cap is engaged or when mated to TRD695WP series of assemblies RJ45 Female to 110 punchdown, Category 6 rated Threaded style mating ensures tight and secure seal & no hardware required for mounting PoE+ compliant (IEEE 802.3, IEC 60512-99-001 Mating and Unmating under electrical load) No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available in the TRD695WP series of assemblies Application Industrial Ethernet Premise wiring Harsh Environment Factory Automation Outdoor Applications
Datasheet
Datasheet Summary
Powered by GS/AI

The Sealed Ethernet RJ45 Jack, Cat6, Panel (part number 60AC7092) is designed for robust connectivity in demanding environments. It features a modular connector type with an 8P8C configuration, suitable for applications up to Category 6 standards. The product is rated IP67 when the dust cap is engaged, providing protection against dust and water ingress. Constructed with a PBT + GF main body and a nickel-plated brass shielded case, this connector is built for durability. It supports a temperature range from -10°C to +60°C for operation and -40°C to +68°C for storage. The jack contacts are made of phosphor bronze with a 50µ gold plating, ensuring reliable electrical performance with a contact resistance of 20m,Ѷ and a dielectric withstand voltage of 1000 V AC. The connector is compatible with 110-style punch down tools and accommodates 22 to 24 AWG solid wire. It has an insertion life rated for 750 mating cycles and a plug retention force of 11 lbf minimum. This product is RoHS compliant and meets various regulatory standards, including IEEE 802.3 AT for Power over Ethernet Plus (PoE+) applications.

Datasheet Summary
Powered by GS/AI

The Sealed Ethernet RJ45 Jack, Cat6, Panel (part number 60AC7092) is designed for robust connectivity in demanding environments. It features a modular connector type with an 8P8C configuration, suitable for applications up to Category 6 standards. The product is rated IP67 when the dust cap is engaged, providing protection against dust and water ingress. Constructed with a PBT + GF main body and a nickel-plated brass shielded case, this connector is built for durability. It supports a temperature range from -10°C to +60°C for operation and -40°C to +68°C for storage. The jack contacts are made of phosphor bronze with a 50µ gold plating, ensuring reliable electrical performance with a contact resistance of 20m,Ѷ and a dielectric withstand voltage of 1000 V AC. The connector is compatible with 110-style punch down tools and accommodates 22 to 24 AWG solid wire. It has an insertion life rated for 750 mating cycles and a plug retention force of 11 lbf minimum. This product is RoHS compliant and meets various regulatory standards, including IEEE 802.3 AT for Power over Ethernet Plus (PoE+) applications.

Suppliers

Company
Product
Description
Supplier Links
Cat 6 IP67 RJ45 to 110 Bulkhead Panel Mount Coupler, Shielded, Feed-Thru, PoE+ with Dust Cap - WPBHC6110 - L-com, Inc.
North Andover, MA, United States
Cat 6 IP67 RJ45 to 110 Bulkhead Panel Mount Coupler, Shielded, Feed-Thru, PoE+ with Dust Cap
WPBHC6110
Cat 6 IP67 RJ45 to 110 Bulkhead Panel Mount Coupler, Shielded, Feed-Thru, PoE+ with Dust Cap WPBHC6110
Bring waterproof protection to your network today with L-com's IP67 rated RJ45 bulkheads. Available in both Category 5e and Category 6, these couplers are RJ45 female/female or RJ45 female/110 punchdown and are shielded for maximum EMI/RFI protection. No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available. As such, each coupler comes with a dust cap tethered by a lanyard. A coupling nut and o-ring along with a simple cut-out allow for mounting without additional hardware or tooling. The inner side of the coupler has as little protrusion as possible allowing you have the maximum space to work with inside your panel or box. The 110 punchdown versions are also compliant for PoE+ applications! Contact us today for your volume needs. Features Prevent dust and moisture from entering your network connection with a water tight seal when dust cap is engaged or when mated to TRD695WP series of assemblies RJ45 Female to 110 punchdown, Category 6 rated Threaded style mating ensures tight and secure seal & no hardware required for mounting PoE+ compliant (IEEE 802.3, IEC 60512-99-001 Mating and Unmating under electrical load) No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available in the TRD695WP series of assemblies Application Industrial Ethernet Premise wiring Harsh Environment Factory Automation Outdoor Applications

Bring waterproof protection to your network today with L-com's IP67 rated RJ45 bulkheads. Available in both Category 5e and Category 6, these couplers are RJ45 female/female or RJ45 female/110 punchdown and are shielded for maximum EMI/RFI protection. No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available. As such, each coupler comes with a dust cap tethered by a lanyard. A coupling nut and o-ring along with a simple cut-out allow for mounting without additional hardware or tooling. The inner side of the coupler has as little protrusion as possible allowing you have the maximum space to work with inside your panel or box. The 110 punchdown versions are also compliant for PoE+ applications! Contact us today for your volume needs.

Features

  • Prevent dust and moisture from entering your network connection with a water tight seal when dust cap is engaged or when mated to TRD695WP series of assemblies
  • RJ45 Female to 110 punchdown, Category 6 rated
  • Threaded style mating ensures tight and secure seal & no hardware required for mounting
  • PoE+ compliant (IEEE 802.3, IEC 60512-99-001 Mating and Unmating under electrical load)
  • No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available in the TRD695WP series of assemblies

Application

  • Industrial Ethernet
  • Premise wiring
  • Harsh Environment
  • Factory Automation
  • Outdoor Applications
Supplier's Site
Sealed Ethernet, Rj45, Jack, Cat6, Panel; Modular Connector Type L-Com - 60AC7092 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Ethernet, Rj45, Jack, Cat6, Panel; Modular Connector Type L-Com
60AC7092
Sealed Ethernet, Rj45, Jack, Cat6, Panel; Modular Connector Type L-Com 60AC7092
SEALED ETHERNET, RJ45, JACK, CAT6, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes

SEALED ETHERNET, RJ45, JACK, CAT6, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number WPBHC6110 60AC7092
Product Name Cat 6 IP67 RJ45 to 110 Bulkhead Panel Mount Coupler, Shielded, Feed-Thru, PoE+ with Dust Cap Sealed Ethernet, Rj45, Jack, Cat6, Panel; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details