L-com, Inc. Cat 5e IP67 RJ45 Bulkhead Panel Mount Coupler, Shielded, Feed-Thru with Dust Cap WPBHC5E

Description
Bring waterproof protection to your network today with L-com's IP67 rated RJ45 bulkheads. Available in both Category 5e and Category 6, these couplers are RJ45 female/female or RJ45 female/110 punchdown and are shielded for maximum EMI/RFI protection. No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available. As such, each coupler comes with a dust cap tethered by a lanyard. A coupling nut and o-ring along with a simple cut-out allow for mounting without additional hardware or tooling. The inner side of the coupler has as little protrusion as possible allowing you have the maximum space to work with inside your panel or box. The 110 punchdown versions are also compliant for PoE+ applications! Contact us today for your volume needs. Features Prevent dust and moisture from entering your network connection with a water tight seal when dust cap is engaged or when mated to TRD815WP series of assemblies RJ45 Female to RJ45 Female, Category 5e rated Threaded style mating ensures tight and secure seal No hardware required for mounting No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available in the TRD815WP series of assemblies Application Industrial Ethernet Premise wiring Harsh Environment Factory Automation Outdoor Applications
Datasheet
Description
Bring waterproof protection to your network today with L-com's IP67 rated RJ45 bulkheads. Available in both Category 5e and Category 6, these couplers are RJ45 female/female or RJ45 female/110 punchdown and are shielded for maximum EMI/RFI protection. No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available. As such, each coupler comes with a dust cap tethered by a lanyard. A coupling nut and o-ring along with a simple cut-out allow for mounting without additional hardware or tooling. The inner side of the coupler has as little protrusion as possible allowing you have the maximum space to work with inside your panel or box. The 110 punchdown versions are also compliant for PoE+ applications! Contact us today for your volume needs. Features Prevent dust and moisture from entering your network connection with a water tight seal when dust cap is engaged or when mated to TRD815WP series of assemblies RJ45 Female to RJ45 Female, Category 5e rated Threaded style mating ensures tight and secure seal No hardware required for mounting No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available in the TRD815WP series of assemblies Application Industrial Ethernet Premise wiring Harsh Environment Factory Automation Outdoor Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat 5e IP67 RJ45 Bulkhead Panel Mount Coupler, Shielded, Feed-Thru with Dust Cap - WPBHC5E - L-com, Inc.
North Andover, MA, United States
Cat 5e IP67 RJ45 Bulkhead Panel Mount Coupler, Shielded, Feed-Thru with Dust Cap
WPBHC5E
Cat 5e IP67 RJ45 Bulkhead Panel Mount Coupler, Shielded, Feed-Thru with Dust Cap WPBHC5E
Bring waterproof protection to your network today with L-com's IP67 rated RJ45 bulkheads. Available in both Category 5e and Category 6, these couplers are RJ45 female/female or RJ45 female/110 punchdown and are shielded for maximum EMI/RFI protection. No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available. As such, each coupler comes with a dust cap tethered by a lanyard. A coupling nut and o-ring along with a simple cut-out allow for mounting without additional hardware or tooling. The inner side of the coupler has as little protrusion as possible allowing you have the maximum space to work with inside your panel or box. The 110 punchdown versions are also compliant for PoE+ applications! Contact us today for your volume needs. Features Prevent dust and moisture from entering your network connection with a water tight seal when dust cap is engaged or when mated to TRD815WP series of assemblies RJ45 Female to RJ45 Female, Category 5e rated Threaded style mating ensures tight and secure seal No hardware required for mounting No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available in the TRD815WP series of assemblies Application Industrial Ethernet Premise wiring Harsh Environment Factory Automation Outdoor Applications

Bring waterproof protection to your network today with L-com's IP67 rated RJ45 bulkheads. Available in both Category 5e and Category 6, these couplers are RJ45 female/female or RJ45 female/110 punchdown and are shielded for maximum EMI/RFI protection. No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available. As such, each coupler comes with a dust cap tethered by a lanyard. A coupling nut and o-ring along with a simple cut-out allow for mounting without additional hardware or tooling. The inner side of the coupler has as little protrusion as possible allowing you have the maximum space to work with inside your panel or box. The 110 punchdown versions are also compliant for PoE+ applications! Contact us today for your volume needs.

Features

  • Prevent dust and moisture from entering your network connection with a water tight seal when dust cap is engaged or when mated to TRD815WP series of assemblies
  • RJ45 Female to RJ45 Female, Category 5e rated
  • Threaded style mating ensures tight and secure seal
  • No hardware required for mounting
  • No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included), however, special IP rated, mated assemblies are available in the TRD815WP series of assemblies

Application

  • Industrial Ethernet
  • Premise wiring
  • Harsh Environment
  • Factory Automation
  • Outdoor Applications
Supplier's Site
Inline Adapter, Rj45 Jack-Jack, Cat5E; In Line Connector A L-Com - 49AC6695 - Newark, An Avnet Company
Chicago, IL, United States
Inline Adapter, Rj45 Jack-Jack, Cat5E; In Line Connector A L-Com
49AC6695
Inline Adapter, Rj45 Jack-Jack, Cat5E; In Line Connector A L-Com 49AC6695
INLINE ADAPTER, RJ45 JACK-JACK, CAT5E; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Gender:Jack RoHS Compliant: Yes

INLINE ADAPTER, RJ45 JACK-JACK, CAT5E; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number WPBHC5E 49AC6695
Product Name Cat 5e IP67 RJ45 Bulkhead Panel Mount Coupler, Shielded, Feed-Thru with Dust Cap Inline Adapter, Rj45 Jack-Jack, Cat5E; In Line Connector A L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details