L-com, Inc. IP67 Industrial RJ45 Jack w/Solder Terminals WJR1FB5

Description
Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards based RJ45 connection system insures compatibility with existing hardware. The shielded connector offers protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project. Features Water tight Category 5E Ethernet connectivity for industrial environments Gasket Seal for up to an IP67 rating Shielded connection system for protection from EMI/RFI Standards based RJ45s for compatibility with existing equipment Designed to mate with other TRD3115M style assemblies, other WJ style plugs and dust caps WJ670300 & WJ650300 Application Industrial Networks Ethernet Voice/Video/Data Premise wiring
Description
Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards based RJ45 connection system insures compatibility with existing hardware. The shielded connector offers protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project. Features Water tight Category 5E Ethernet connectivity for industrial environments Gasket Seal for up to an IP67 rating Shielded connection system for protection from EMI/RFI Standards based RJ45s for compatibility with existing equipment Designed to mate with other TRD3115M style assemblies, other WJ style plugs and dust caps WJ670300 & WJ650300 Application Industrial Networks Ethernet Voice/Video/Data Premise wiring

Suppliers

Company
Product
Description
Supplier Links
IP67 Industrial RJ45 Jack w/Solder Terminals - WJR1FB5 - L-com, Inc.
North Andover, MA, United States
IP67 Industrial RJ45 Jack w/Solder Terminals
WJR1FB5
IP67 Industrial RJ45 Jack w/Solder Terminals WJR1FB5
Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards based RJ45 connection system insures compatibility with existing hardware. The shielded connector offers protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project. Features Water tight Category 5E Ethernet connectivity for industrial environments Gasket Seal for up to an IP67 rating Shielded connection system for protection from EMI/RFI Standards based RJ45s for compatibility with existing equipment Designed to mate with other TRD3115M style assemblies, other WJ style plugs and dust caps WJ670300 & WJ650300 Application Industrial Networks Ethernet Voice/Video/Data Premise wiring

Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards based RJ45 connection system insures compatibility with existing hardware. The shielded connector offers protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project.

Features

  • Water tight Category 5E Ethernet connectivity for industrial environments
  • Gasket Seal for up to an IP67 rating
  • Shielded connection system for protection from EMI/RFI
  • Standards based RJ45s for compatibility with existing equipment
  • Designed to mate with other TRD3115M style assemblies, other WJ style plugs and dust caps WJ670300 & WJ650300

Application

  • Industrial Networks
  • Ethernet
  • Voice/Video/Data
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number WJR1FB5
Product Name IP67 Industrial RJ45 Jack w/Solder Terminals
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details