L-com, Inc. IP67 Industrial Shielded Category 5E Feed-Thru Coupler WJP1F5

Description
Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards based RJ45 connection system insures compatibility with existing hardware. The shielded connector offers protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project. Features Water tight Category 5E Ethernet connectivity for industrial environments Gasket Seal for up to an IP67 rating Shielded connection system for protection from EMI/RFI Standards based RJ45s for compatibility with existing equipment Designed to mate with other TRD3115M style assemblies, other WJ style plugs and dust caps WJ670300 & WJ650300 Application Industrial Networks Ethernet Voice/Video/Data Premise wiring
Datasheet
Description
Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards based RJ45 connection system insures compatibility with existing hardware. The shielded connector offers protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project. Features Water tight Category 5E Ethernet connectivity for industrial environments Gasket Seal for up to an IP67 rating Shielded connection system for protection from EMI/RFI Standards based RJ45s for compatibility with existing equipment Designed to mate with other TRD3115M style assemblies, other WJ style plugs and dust caps WJ670300 & WJ650300 Application Industrial Networks Ethernet Voice/Video/Data Premise wiring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP67 Industrial Shielded Category 5E Feed-Thru Coupler - WJP1F5 - L-com, Inc.
North Andover, MA, United States
IP67 Industrial Shielded Category 5E Feed-Thru Coupler
WJP1F5
IP67 Industrial Shielded Category 5E Feed-Thru Coupler WJP1F5
Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards based RJ45 connection system insures compatibility with existing hardware. The shielded connector offers protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project. Features Water tight Category 5E Ethernet connectivity for industrial environments Gasket Seal for up to an IP67 rating Shielded connection system for protection from EMI/RFI Standards based RJ45s for compatibility with existing equipment Designed to mate with other TRD3115M style assemblies, other WJ style plugs and dust caps WJ670300 & WJ650300 Application Industrial Networks Ethernet Voice/Video/Data Premise wiring

Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards based RJ45 connection system insures compatibility with existing hardware. The shielded connector offers protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project.

Features

  • Water tight Category 5E Ethernet connectivity for industrial environments
  • Gasket Seal for up to an IP67 rating
  • Shielded connection system for protection from EMI/RFI
  • Standards based RJ45s for compatibility with existing equipment
  • Designed to mate with other TRD3115M style assemblies, other WJ style plugs and dust caps WJ670300 & WJ650300

Application

  • Industrial Networks
  • Ethernet
  • Voice/Video/Data
  • Premise wiring
Supplier's Site
In-Line Adapter, Rj45 Jack-Jack, Cat5E; In Line Connector A L-Com - 01J2799 - Newark, An Avnet Company
Chicago, IL, United States
In-Line Adapter, Rj45 Jack-Jack, Cat5E; In Line Connector A L-Com
01J2799
In-Line Adapter, Rj45 Jack-Jack, Cat5E; In Line Connector A L-Com 01J2799
IN-LINE ADAPTER, RJ45 JACK-JACK, CAT5E; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

IN-LINE ADAPTER, RJ45 JACK-JACK, CAT5E; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
IP67 Industrial Category 5E Shielded Feed-Thru Coupler - 70126494 - Allied Electronics, Inc.
Fort Worth, TX, USA
IP67 Industrial Category 5E Shielded Feed-Thru Coupler
70126494
IP67 Industrial Category 5E Shielded Feed-Thru Coupler 70126494
IP67 Industrial Category 5E Shielded Feed-Thru Coupler

IP67 Industrial Category 5E Shielded Feed-Thru Coupler

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WJP1F5 01J2799 70126494
Product Name IP67 Industrial Shielded Category 5E Feed-Thru Coupler In-Line Adapter, Rj45 Jack-Jack, Cat5E; In Line Connector A L-Com IP67 Industrial Category 5E Shielded Feed-Thru Coupler
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details